Generation Brands Close to Ceiling Lighting Fixture FM313BS

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13-1/2 INCH 4-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND SHADE SIZE 12-3/4 INCH DIA X 3-1/2 INCH H CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CENTER PIPE LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13-1/2 INCH 4-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND SHADE SIZE 12-3/4 INCH DIA X 3-1/2 INCH H CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CENTER PIPE LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM313BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM313BS
Close to Ceiling Lighting Fixture FM313BS
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13-1/2 INCH 4-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND SHADE SIZE 12-3/4 INCH DIA X 3-1/2 INCH H CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CENTER PIPE LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 13-1/2 INCH
  • 4-1/2 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SUNSET DRIVE BRAND
  • SHADE SIZE 12-3/4 INCH DIA X 3-1/2 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE CENTER PIPE
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM313BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details