Generation Brands Close to Ceiling Lighting Fixture FM278BRB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH 16 INCH 7 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND SHADE SIZE 13 INCH DIA X 4 INCH H MOUNTING PLATE SIZE 1 INCH L X 4 INCH W 1 INCH H LAMP VOLTAGE 120 V
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH 16 INCH 7 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND SHADE SIZE 13 INCH DIA X 4 INCH H MOUNTING PLATE SIZE 1 INCH L X 4 INCH W 1 INCH H LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM278BRB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM278BRB
Close to Ceiling Lighting Fixture FM278BRB
STEEL (BODY), GLASS (SHADE) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH 16 INCH 7 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND SHADE SIZE 13 INCH DIA X 4 INCH H MOUNTING PLATE SIZE 1 INCH L X 4 INCH W 1 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH
  • 16 INCH
  • 7 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SOMERSET BRAND
  • SHADE SIZE 13 INCH DIA X 4 INCH H
  • MOUNTING PLATE SIZE 1 INCH L X 4 INCH W 1 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM278BRB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details