Generation Brands Close to Ceiling Lighting Fixture FM261WAL

Description
RESIN/STEEL (BODY), GLASS (SHADE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 14 INCH 9 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
RESIN/STEEL (BODY), GLASS (SHADE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 14 INCH 9 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM261WAL - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM261WAL
Close to Ceiling Lighting Fixture FM261WAL
RESIN/STEEL (BODY), GLASS (SHADE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 14 INCH 9 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • RESIN/STEEL (BODY), GLASS (SHADE) MATERIAL
  • WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH
  • 14 INCH
  • 9 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DRAWING ROOM BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM261WAL
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details