Generation Brands Close to Ceiling Lighting Fixture FM250CH

Description
STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH 10-1/2 INCH 5 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE VISTA BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 8-1/4 D X 2-3/4 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH 10-1/2 INCH 5 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE VISTA BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 8-1/4 D X 2-3/4 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM250CH - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM250CH
Close to Ceiling Lighting Fixture FM250CH
STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH 10-1/2 INCH 5 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE VISTA BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 8-1/4 D X 2-3/4 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL
  • CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 10-1/2 INCH
  • 5 INCH
  • 1 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • VISTA BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • SHADE SIZE 8-1/4 D X 2-3/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM250CH
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details