Generation Brands Close to Ceiling Lighting Fixture FM228PN

Description
ETCHED GLASS (BOWL) MATERIAL POLISHED NICKEL (BODY), WHITE OPAL ETCHED (BOWL) FINISH 12-1/2 INCH 4-1/2 INCH 2 LAMP(S) 13 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE GRAVITY BRAND LAMP VOLTAGE 120 V
Datasheet
Description
ETCHED GLASS (BOWL) MATERIAL POLISHED NICKEL (BODY), WHITE OPAL ETCHED (BOWL) FINISH 12-1/2 INCH 4-1/2 INCH 2 LAMP(S) 13 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE GRAVITY BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM228PN - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM228PN
Close to Ceiling Lighting Fixture FM228PN
ETCHED GLASS (BOWL) MATERIAL POLISHED NICKEL (BODY), WHITE OPAL ETCHED (BOWL) FINISH 12-1/2 INCH 4-1/2 INCH 2 LAMP(S) 13 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE GRAVITY BRAND LAMP VOLTAGE 120 V
  • ETCHED GLASS (BOWL) MATERIAL
  • POLISHED NICKEL (BODY), WHITE OPAL ETCHED (BOWL) FINISH
  • 12-1/2 INCH
  • 4-1/2 INCH
  • 2 LAMP(S)
  • 13 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • GRAVITY BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM228PN
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details