Generation Brands Close to Ceiling Lighting Fixture FM212BS

Description
STEEL (BODY/CANOPY) MATERIAL BRUSHED STEEL (BODY/CANOPY) FINISH 14 INCH 5 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE GRAMERCY PARK BRAND CANOPY SIZE 5-1/4 INCH DIA X 3/4 INCH D WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY) MATERIAL BRUSHED STEEL (BODY/CANOPY) FINISH 14 INCH 5 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE GRAMERCY PARK BRAND CANOPY SIZE 5-1/4 INCH DIA X 3/4 INCH D WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM212BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM212BS
Close to Ceiling Lighting Fixture FM212BS
STEEL (BODY/CANOPY) MATERIAL BRUSHED STEEL (BODY/CANOPY) FINISH 14 INCH 5 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE GRAMERCY PARK BRAND CANOPY SIZE 5-1/4 INCH DIA X 3/4 INCH D WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY) MATERIAL
  • BRUSHED STEEL (BODY/CANOPY) FINISH
  • 14 INCH
  • 5 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • GRAMERCY PARK BRAND
  • CANOPY SIZE 5-1/4 INCH DIA X 3/4 INCH D
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM212BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details