Generation Brands Table Lamp Fixture FL6305AF

Description
67-1/2 INCH 12-1/2 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE FORGED IRON BODY FINISH RECTANGULAR SHADE URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF
Description
67-1/2 INCH 12-1/2 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE FORGED IRON BODY FINISH RECTANGULAR SHADE URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - FL6305AF - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
FL6305AF
Table Lamp Fixture FL6305AF
67-1/2 INCH 12-1/2 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE FORGED IRON BODY FINISH RECTANGULAR SHADE URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF
  • 67-1/2 INCH
  • 12-1/2 INCH
  • 1 LAMP(S)
  • STEEL BODY MATERIAL
  • NO LAMP INCLUDED
  • MEDIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • ANTIQUE FORGED IRON BODY FINISH
  • RECTANGULAR SHADE
  • URBAN RENEWAL BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE ON/OFF
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6305AF
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details