Generation Brands Floor Lamp Fixture FL6290PAL/DW

Description
67-1/4 INCH 12 INCH 5 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP VOLTAGE PALLADIO/DARK WALNUT (BODY/BASE) BODY FINISH ANORA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF
Description
67-1/4 INCH 12 INCH 5 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP VOLTAGE PALLADIO/DARK WALNUT (BODY/BASE) BODY FINISH ANORA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF

Suppliers

Company
Product
Description
Supplier Links
Floor Lamp Fixture - FL6290PAL/DW - Generation Brands
Skokie, IL, USA
Floor Lamp Fixture
FL6290PAL/DW
Floor Lamp Fixture FL6290PAL/DW
67-1/4 INCH 12 INCH 5 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP VOLTAGE PALLADIO/DARK WALNUT (BODY/BASE) BODY FINISH ANORA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF
  • 67-1/4 INCH
  • 12 INCH
  • 5 LAMP(S)
  • STEEL (BODY/BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • CANDELABRA B FLAME TIP LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • PALLADIO/DARK WALNUT (BODY/BASE) BODY FINISH
  • ANORA BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE ON/OFF
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6290PAL/DW
Product Name Floor Lamp Fixture
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details