Generation Brands Floor Lamp Fixture FL6285BRY

Description
65-7/8 INCH 17 INCH 1 LAMP(S) RESIN (BODY), CAST RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE BARLEY (BODY/BASE) BODY FINISH 17 INCH DIA X 12 INCH H SHADE SIZE CREAM LIQUOR SHANTUNG SHADE FINISH TAFFETA SHADE MATERIAL THEODORE BRAND WIRE LENGTH 6 INCH HARP SIZE 9 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
65-7/8 INCH 17 INCH 1 LAMP(S) RESIN (BODY), CAST RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE BARLEY (BODY/BASE) BODY FINISH 17 INCH DIA X 12 INCH H SHADE SIZE CREAM LIQUOR SHANTUNG SHADE FINISH TAFFETA SHADE MATERIAL THEODORE BRAND WIRE LENGTH 6 INCH HARP SIZE 9 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Floor Lamp Fixture - FL6285BRY - Generation Brands
Skokie, IL, USA
Floor Lamp Fixture
FL6285BRY
Floor Lamp Fixture FL6285BRY
65-7/8 INCH 17 INCH 1 LAMP(S) RESIN (BODY), CAST RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE BARLEY (BODY/BASE) BODY FINISH 17 INCH DIA X 12 INCH H SHADE SIZE CREAM LIQUOR SHANTUNG SHADE FINISH TAFFETA SHADE MATERIAL THEODORE BRAND WIRE LENGTH 6 INCH HARP SIZE 9 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 65-7/8 INCH
  • 17 INCH
  • 1 LAMP(S)
  • RESIN (BODY), CAST RESIN (BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • BARLEY (BODY/BASE) BODY FINISH
  • 17 INCH DIA X 12 INCH H SHADE SIZE
  • CREAM LIQUOR SHANTUNG SHADE FINISH
  • TAFFETA SHADE MATERIAL
  • THEODORE BRAND
  • WIRE LENGTH 6 INCH
  • HARP SIZE 9 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6285BRY
Product Name Floor Lamp Fixture
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details