Generation Brands Floor Lamp Fixture FL6282PN

Description
63 INCH 17 INCH 1 LAMP(S) METAL/CRYSTAL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL (BODY/BASE) BODY FINISH 17 INCH DIA X 11-1/2 INCH H SHADE SIZE OFF WHITE SHANTUNG SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL SYLUS BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH SWITCH TYPE 3-WAY
Description
63 INCH 17 INCH 1 LAMP(S) METAL/CRYSTAL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL (BODY/BASE) BODY FINISH 17 INCH DIA X 11-1/2 INCH H SHADE SIZE OFF WHITE SHANTUNG SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL SYLUS BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Floor Lamp Fixture - FL6282PN - Generation Brands
Skokie, IL, USA
Floor Lamp Fixture
FL6282PN
Floor Lamp Fixture FL6282PN
63 INCH 17 INCH 1 LAMP(S) METAL/CRYSTAL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL (BODY/BASE) BODY FINISH 17 INCH DIA X 11-1/2 INCH H SHADE SIZE OFF WHITE SHANTUNG SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL SYLUS BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH SWITCH TYPE 3-WAY
  • 63 INCH
  • 17 INCH
  • 1 LAMP(S)
  • METAL/CRYSTAL (BODY/BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • POLISHED NICKEL (BODY/BASE) BODY FINISH
  • 17 INCH DIA X 11-1/2 INCH H SHADE SIZE
  • OFF WHITE SHANTUNG SHADE FINISH
  • SHANTUNG ON HARDBACK SHADE MATERIAL
  • SYLUS BRAND
  • WIRE LENGTH 72 INCH
  • HARP SIZE 9-1/2 INCH
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6282PN
Product Name Floor Lamp Fixture
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details