Generation Brands Floor Lamp Fixture FL6237ANB

Description
65 INCH 16 INCH 1 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE BROWN BODY FINISH 16 INCH DIA X 10-3/4 INCH H SHADE SIZE NATURAL TEXTURED SHADE FINISH LINEN SHADE MATERIAL MADDALYN BRAND WIRE LENGTH 72 INCH HARP SIZE 9 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET
Description
65 INCH 16 INCH 1 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE BROWN BODY FINISH 16 INCH DIA X 10-3/4 INCH H SHADE SIZE NATURAL TEXTURED SHADE FINISH LINEN SHADE MATERIAL MADDALYN BRAND WIRE LENGTH 72 INCH HARP SIZE 9 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET

Suppliers

Company
Product
Description
Supplier Links
Floor Lamp Fixture - FL6237ANB - Generation Brands
Skokie, IL, USA
Floor Lamp Fixture
FL6237ANB
Floor Lamp Fixture FL6237ANB
65 INCH 16 INCH 1 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE BROWN BODY FINISH 16 INCH DIA X 10-3/4 INCH H SHADE SIZE NATURAL TEXTURED SHADE FINISH LINEN SHADE MATERIAL MADDALYN BRAND WIRE LENGTH 72 INCH HARP SIZE 9 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET
  • 65 INCH
  • 16 INCH
  • 1 LAMP(S)
  • STEEL (BODY/BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • ANTIQUE BROWN BODY FINISH
  • 16 INCH DIA X 10-3/4 INCH H SHADE SIZE
  • NATURAL TEXTURED SHADE FINISH
  • LINEN SHADE MATERIAL
  • MADDALYN BRAND
  • WIRE LENGTH 72 INCH
  • HARP SIZE 9 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
  • SWITCH LOCATION AT SOCKET
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6237ANB
Product Name Floor Lamp Fixture
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details