Generation Brands Floor Lamp Fixture FL6236ANB

Description
65 INCH 17 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE BROWN BODY FINISH 17 INCH DIA X 12 INCH H SHADE SIZE NATURAL TEXTURED SHADE FINISH LINEN SHADE MATERIAL MADDALYN BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
65 INCH 17 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE BROWN BODY FINISH 17 INCH DIA X 12 INCH H SHADE SIZE NATURAL TEXTURED SHADE FINISH LINEN SHADE MATERIAL MADDALYN BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Floor Lamp Fixture - FL6236ANB - Generation Brands
Skokie, IL, USA
Floor Lamp Fixture
FL6236ANB
Floor Lamp Fixture FL6236ANB
65 INCH 17 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE BROWN BODY FINISH 17 INCH DIA X 12 INCH H SHADE SIZE NATURAL TEXTURED SHADE FINISH LINEN SHADE MATERIAL MADDALYN BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 65 INCH
  • 17 INCH
  • 1 LAMP(S)
  • STEEL BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • ANTIQUE BROWN BODY FINISH
  • 17 INCH DIA X 12 INCH H SHADE SIZE
  • NATURAL TEXTURED SHADE FINISH
  • LINEN SHADE MATERIAL
  • MADDALYN BRAND
  • WIRE LENGTH 72 INCH
  • HARP SIZE 9-1/2 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6236ANB
Product Name Floor Lamp Fixture
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details