Generation Brands Floor Lamp Fixture FL6205ASTB

Description
64 INCH 1 LAMP(S) RESIN (BODY), METAL (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ASTRAL BRONZE (BODY/BASE) BODY FINISH 17 INCH DIA X 12 INCH H SHADE SIZE NATURAL TEXTURED SHADE FINISH LINEN SHADE MATERIAL LINCOLNDALE BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET
Description
64 INCH 1 LAMP(S) RESIN (BODY), METAL (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ASTRAL BRONZE (BODY/BASE) BODY FINISH 17 INCH DIA X 12 INCH H SHADE SIZE NATURAL TEXTURED SHADE FINISH LINEN SHADE MATERIAL LINCOLNDALE BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET

Suppliers

Company
Product
Description
Supplier Links
Floor Lamp Fixture - FL6205ASTB - Generation Brands
Skokie, IL, USA
Floor Lamp Fixture
FL6205ASTB
Floor Lamp Fixture FL6205ASTB
64 INCH 1 LAMP(S) RESIN (BODY), METAL (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ASTRAL BRONZE (BODY/BASE) BODY FINISH 17 INCH DIA X 12 INCH H SHADE SIZE NATURAL TEXTURED SHADE FINISH LINEN SHADE MATERIAL LINCOLNDALE BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET
  • 64 INCH
  • 1 LAMP(S)
  • RESIN (BODY), METAL (BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • ASTRAL BRONZE (BODY/BASE) BODY FINISH
  • 17 INCH DIA X 12 INCH H SHADE SIZE
  • NATURAL TEXTURED SHADE FINISH
  • LINEN SHADE MATERIAL
  • LINCOLNDALE BRAND
  • WIRE LENGTH 72 INCH
  • HARP SIZE 9-1/2 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
  • SWITCH LOCATION AT SOCKET
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6205ASTB
Product Name Floor Lamp Fixture
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details