Generation Brands Chandelier F3075/6SG

Description
1-TIER TYPE STEEL, BLOWN OPAL ETCHED TAPERED GLASS, ACRYLIC BALL MATERIAL SUNSET GOLD, CLOUDY FAUX SELENITE BALL FINISH 90-3/4 INCH OVERALL LENGTH 28-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-1/2 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
Description
1-TIER TYPE STEEL, BLOWN OPAL ETCHED TAPERED GLASS, ACRYLIC BALL MATERIAL SUNSET GOLD, CLOUDY FAUX SELENITE BALL FINISH 90-3/4 INCH OVERALL LENGTH 28-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-1/2 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F3075/6SG - Generation Brands
Skokie, IL, USA
Chandelier
F3075/6SG
Chandelier F3075/6SG
1-TIER TYPE STEEL, BLOWN OPAL ETCHED TAPERED GLASS, ACRYLIC BALL MATERIAL SUNSET GOLD, CLOUDY FAUX SELENITE BALL FINISH 90-3/4 INCH OVERALL LENGTH 28-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-1/2 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
  • 1-TIER TYPE
  • STEEL, BLOWN OPAL ETCHED TAPERED GLASS, ACRYLIC BALL MATERIAL
  • SUNSET GOLD, CLOUDY FAUX SELENITE BALL FINISH
  • 90-3/4 INCH OVERALL LENGTH
  • 28-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 23-1/2 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CONNECTION TYPE MOUNTED TO BOX
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE 120 V
  • APPLICATION DRY LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F3075/6SG
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details