Generation Brands Pendant Light Fixture F3061/6ORB

Description
ALUMINUM MATERIAL OIL RUBBED BRONZE FINISH 24-1/2 INCH 27-7/8 INCH 180 INCH WIRE LENGTH 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Description
ALUMINUM MATERIAL OIL RUBBED BRONZE FINISH 24-1/2 INCH 27-7/8 INCH 180 INCH WIRE LENGTH 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F3061/6ORB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F3061/6ORB
Pendant Light Fixture F3061/6ORB
ALUMINUM MATERIAL OIL RUBBED BRONZE FINISH 24-1/2 INCH 27-7/8 INCH 180 INCH WIRE LENGTH 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
  • ALUMINUM MATERIAL
  • OIL RUBBED BRONZE FINISH
  • 24-1/2 INCH
  • 27-7/8 INCH
  • 180 INCH WIRE LENGTH
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE RATING 120 V
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F3061/6ORB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details