Generation Brands Chandelier F2998/5DWZ/WO

Description
1-TIER TYPE RESIN/STEEL MATERIAL DARK WEATHERED ZINC/WEATHERED OAK FINISH 90-1/2 INCH OVERALL LENGTH 25-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-1/2 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V APPLICATION DRY LOCATION
Description
1-TIER TYPE RESIN/STEEL MATERIAL DARK WEATHERED ZINC/WEATHERED OAK FINISH 90-1/2 INCH OVERALL LENGTH 25-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-1/2 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V APPLICATION DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2998/5DWZ/WO - Generation Brands
Skokie, IL, USA
Chandelier
F2998/5DWZ/WO
Chandelier F2998/5DWZ/WO
1-TIER TYPE RESIN/STEEL MATERIAL DARK WEATHERED ZINC/WEATHERED OAK FINISH 90-1/2 INCH OVERALL LENGTH 25-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-1/2 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V APPLICATION DRY LOCATION
  • 1-TIER TYPE
  • RESIN/STEEL MATERIAL
  • DARK WEATHERED ZINC/WEATHERED OAK FINISH
  • 90-1/2 INCH OVERALL LENGTH
  • 25-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 23-1/2 INCH DIAMETER
  • 5 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CONNECTION TYPE MOUNTED TO BOX
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE RATING 120 V
  • APPLICATION DRY LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2998/5DWZ/WO
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details