Generation Brands Pendant Light Fixture F2966/3SN

Description
STEEL, ETCHED OPAL GLASS MATERIAL SATIN NICKEL FINISH 20-1/8 INCH 26-7/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Description
STEEL, ETCHED OPAL GLASS MATERIAL SATIN NICKEL FINISH 20-1/8 INCH 26-7/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2966/3SN - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2966/3SN
Pendant Light Fixture F2966/3SN
STEEL, ETCHED OPAL GLASS MATERIAL SATIN NICKEL FINISH 20-1/8 INCH 26-7/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
  • STEEL, ETCHED OPAL GLASS MATERIAL
  • SATIN NICKEL FINISH
  • 20-1/8 INCH
  • 26-7/8 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE RATING 120 V
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2966/3SN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details