Generation Brands Chandelier F2930/5ORB

Description
STEEL/ALUMINUM/GLASS MATERIAL OIL RUBBED BRONZE FINISH 81-1/2 INCH OVERALL LENGTH 24-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH ETL APPROVAL 15 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX FLUSH HEIGHT 27-1/2 INCH LAMP VOLTAGE 120 V INCLUDES UNIVERSAL MOUNTING PLATE APPLICATION DRY LOCATION/NON-IC
Datasheet
Description
STEEL/ALUMINUM/GLASS MATERIAL OIL RUBBED BRONZE FINISH 81-1/2 INCH OVERALL LENGTH 24-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH ETL APPROVAL 15 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX FLUSH HEIGHT 27-1/2 INCH LAMP VOLTAGE 120 V INCLUDES UNIVERSAL MOUNTING PLATE APPLICATION DRY LOCATION/NON-IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2930/5ORB - Generation Brands
Skokie, IL, USA
Chandelier
F2930/5ORB
Chandelier F2930/5ORB
STEEL/ALUMINUM/GLASS MATERIAL OIL RUBBED BRONZE FINISH 81-1/2 INCH OVERALL LENGTH 24-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH ETL APPROVAL 15 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX FLUSH HEIGHT 27-1/2 INCH LAMP VOLTAGE 120 V INCLUDES UNIVERSAL MOUNTING PLATE APPLICATION DRY LOCATION/NON-IC
  • STEEL/ALUMINUM/GLASS MATERIAL
  • OIL RUBBED BRONZE FINISH
  • 81-1/2 INCH OVERALL LENGTH
  • 24-3/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • ETL APPROVAL
  • 15 INCH DIAMETER
  • 5 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CONNECTION TYPE MOUNTED TO BOX
  • FLUSH HEIGHT 27-1/2 INCH
  • LAMP VOLTAGE 120 V
  • INCLUDES UNIVERSAL MOUNTING PLATE
  • APPLICATION DRY LOCATION/NON-IC
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2930/5ORB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details