Generation Brands Pendant Light Fixture F2905/3MOB

Description
RESIN/STEEL/GLASS (BODY) RESIN/STEEL (STEM) MATERIAL MOROCCAN BRONZE (BODY/STEM) FINISH 19-1/8 INCH 19-1/8 INCH 18-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KANDIRA BRAND CANOPY SIZE 5-7/8 INCH W X 5/8 INCH DEPTH X 5-7/8 INCH L X 5-7/8 INCH H CONNECTION TYPE MOUNT TO BOX MOUNTING CROSS BAR LAMP VOLTAGE 120 V
Datasheet
Description
RESIN/STEEL/GLASS (BODY) RESIN/STEEL (STEM) MATERIAL MOROCCAN BRONZE (BODY/STEM) FINISH 19-1/8 INCH 19-1/8 INCH 18-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KANDIRA BRAND CANOPY SIZE 5-7/8 INCH W X 5/8 INCH DEPTH X 5-7/8 INCH L X 5-7/8 INCH H CONNECTION TYPE MOUNT TO BOX MOUNTING CROSS BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2905/3MOB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2905/3MOB
Pendant Light Fixture F2905/3MOB
RESIN/STEEL/GLASS (BODY) RESIN/STEEL (STEM) MATERIAL MOROCCAN BRONZE (BODY/STEM) FINISH 19-1/8 INCH 19-1/8 INCH 18-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KANDIRA BRAND CANOPY SIZE 5-7/8 INCH W X 5/8 INCH DEPTH X 5-7/8 INCH L X 5-7/8 INCH H CONNECTION TYPE MOUNT TO BOX MOUNTING CROSS BAR LAMP VOLTAGE 120 V
  • RESIN/STEEL/GLASS (BODY) RESIN/STEEL (STEM) MATERIAL
  • MOROCCAN BRONZE (BODY/STEM) FINISH
  • 19-1/8 INCH
  • 19-1/8 INCH
  • 18-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • KANDIRA BRAND
  • CANOPY SIZE 5-7/8 INCH W X 5/8 INCH DEPTH X 5-7/8 INCH L X 5-7/8 INCH H
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING CROSS BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2905/3MOB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details