Generation Brands Pendant Light Fixture F2902/4BLB

Description
STEEL (BODY) MATERIAL BALI BRASS (BODY) FINISH 22-1/4 INCH 28-3/8 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE HUGO BRAND CANOPY SIZE 5-1/2 INCH DIA X 1-1/8 INCH D CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE U CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY) MATERIAL BALI BRASS (BODY) FINISH 22-1/4 INCH 28-3/8 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE HUGO BRAND CANOPY SIZE 5-1/2 INCH DIA X 1-1/8 INCH D CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE U CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2902/4BLB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2902/4BLB
Pendant Light Fixture F2902/4BLB
STEEL (BODY) MATERIAL BALI BRASS (BODY) FINISH 22-1/4 INCH 28-3/8 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE HUGO BRAND CANOPY SIZE 5-1/2 INCH DIA X 1-1/8 INCH D CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE U CHANNEL BAR LAMP VOLTAGE 120 V
  • STEEL (BODY) MATERIAL
  • BALI BRASS (BODY) FINISH
  • 22-1/4 INCH
  • 28-3/8 INCH
  • 180 INCH WIRE LENGTH
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • HUGO BRAND
  • CANOPY SIZE 5-1/2 INCH DIA X 1-1/8 INCH D
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING TYPE U CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2902/4BLB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details