Generation Brands Chandelier F2820/4BK

Description
STEEL MATERIAL BLACK FINISH 98-1/8 INCH OVERALL LENGTH 23-5/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 17 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE PEYTON BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL MATERIAL BLACK FINISH 98-1/8 INCH OVERALL LENGTH 23-5/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 17 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE PEYTON BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2820/4BK - Generation Brands
Skokie, IL, USA
Chandelier
F2820/4BK
Chandelier F2820/4BK
STEEL MATERIAL BLACK FINISH 98-1/8 INCH OVERALL LENGTH 23-5/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 17 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE PEYTON BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • STEEL MATERIAL
  • BLACK FINISH
  • 98-1/8 INCH OVERALL LENGTH
  • 23-5/8 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 17 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA B FLAME TIP LAMP BASE TYPE
  • PEYTON BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2820/4BK
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details