Generation Brands Chandelier F2812/3PN

Description
STEEL/CRYSTAL MATERIAL POLISHED NICKEL FINISH 88-1/4 INCH OVERALL LENGTH 22-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-3/8 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MALIA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/CRYSTAL MATERIAL POLISHED NICKEL FINISH 88-1/4 INCH OVERALL LENGTH 22-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-3/8 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MALIA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2812/3PN - Generation Brands
Skokie, IL, USA
Chandelier
F2812/3PN
Chandelier F2812/3PN
STEEL/CRYSTAL MATERIAL POLISHED NICKEL FINISH 88-1/4 INCH OVERALL LENGTH 22-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-3/8 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MALIA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • STEEL/CRYSTAL MATERIAL
  • POLISHED NICKEL FINISH
  • 88-1/4 INCH OVERALL LENGTH
  • 22-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 12-3/8 INCH DIAMETER
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MALIA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2812/3PN
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details