Generation Brands Chandelier F2810/8PN

Description
1-TIER TYPE STEEL/CRYSTAL MATERIAL POLISHED NICKEL FINISH 34-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 21-1/8 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MALIA BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL/CRYSTAL MATERIAL POLISHED NICKEL FINISH 34-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 21-1/8 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MALIA BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2810/8PN - Generation Brands
Skokie, IL, USA
Chandelier
F2810/8PN
Chandelier F2810/8PN
1-TIER TYPE STEEL/CRYSTAL MATERIAL POLISHED NICKEL FINISH 34-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 21-1/8 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MALIA BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL/CRYSTAL MATERIAL
  • POLISHED NICKEL FINISH
  • 34-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 21-1/8 INCH DIAMETER
  • 8 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MALIA BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2810/8PN
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details