Generation Brands Chandelier F2809/9WSG

Description
MULTI-TIER TYPE STEEL/PLASTIC MATERIAL WHITE SEMI GLOSS FINISH 114-3/8 INCH OVERALL LENGTH 47-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 29-7/8 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
MULTI-TIER TYPE STEEL/PLASTIC MATERIAL WHITE SEMI GLOSS FINISH 114-3/8 INCH OVERALL LENGTH 47-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 29-7/8 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2809/9WSG - Generation Brands
Skokie, IL, USA
Chandelier
F2809/9WSG
Chandelier F2809/9WSG
MULTI-TIER TYPE STEEL/PLASTIC MATERIAL WHITE SEMI GLOSS FINISH 114-3/8 INCH OVERALL LENGTH 47-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 29-7/8 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • STEEL/PLASTIC MATERIAL
  • WHITE SEMI GLOSS FINISH
  • 114-3/8 INCH OVERALL LENGTH
  • 47-3/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 29-7/8 INCH DIAMETER
  • 9 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MAARID BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2809/9WSG
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details