Generation Brands Chandelier F2808/6WSG

Description
1-TIER TYPE STEEL/PLASTIC MATERIAL WHITE SEMI GLOSS FINISH 105-1/8 INCH OVERALL LENGTH 38-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL/PLASTIC MATERIAL WHITE SEMI GLOSS FINISH 105-1/8 INCH OVERALL LENGTH 38-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2808/6WSG - Generation Brands
Skokie, IL, USA
Chandelier
F2808/6WSG
Chandelier F2808/6WSG
1-TIER TYPE STEEL/PLASTIC MATERIAL WHITE SEMI GLOSS FINISH 105-1/8 INCH OVERALL LENGTH 38-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL/PLASTIC MATERIAL
  • WHITE SEMI GLOSS FINISH
  • 105-1/8 INCH OVERALL LENGTH
  • 38-1/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 24-1/8 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MAARID BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2808/6WSG
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details