Generation Brands Chandelier F2795/3AF/CBA

Description
1-TIER TYPE STEEL/WOOD MATERIAL AF/CHARCOAL BRICK/ACORN FINISH 86 INCH OVERALL LENGTH 21-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 12 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ALSTON BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL/WOOD MATERIAL AF/CHARCOAL BRICK/ACORN FINISH 86 INCH OVERALL LENGTH 21-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 12 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ALSTON BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2795/3AF/CBA - Generation Brands
Skokie, IL, USA
Chandelier
F2795/3AF/CBA
Chandelier F2795/3AF/CBA
1-TIER TYPE STEEL/WOOD MATERIAL AF/CHARCOAL BRICK/ACORN FINISH 86 INCH OVERALL LENGTH 21-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 12 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ALSTON BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL/WOOD MATERIAL
  • AF/CHARCOAL BRICK/ACORN FINISH
  • 86 INCH OVERALL LENGTH
  • 21-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 12 INCH DIAMETER
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • ALSTON BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2795/3AF/CBA
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details