Generation Brands Pendant Light Fixture F2792/1NB

Description
STEEL (BODY), BAMBOO (SHADE) MATERIAL NATURAL BAMBOO (BODY), NATURAL BAMBOO (SHADE) FINISH 18 INCH 14-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 150 W, 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DENMARK BRAND CANOPY SIZE 5 INCH X 1 INCH D SHADE SIZE 18 INCH DIA X 15 INCH H CONNECTION TYPE MOUNT TO BOX MOUNTING CROSS BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), BAMBOO (SHADE) MATERIAL NATURAL BAMBOO (BODY), NATURAL BAMBOO (SHADE) FINISH 18 INCH 14-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 150 W, 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DENMARK BRAND CANOPY SIZE 5 INCH X 1 INCH D SHADE SIZE 18 INCH DIA X 15 INCH H CONNECTION TYPE MOUNT TO BOX MOUNTING CROSS BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2792/1NB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2792/1NB
Pendant Light Fixture F2792/1NB
STEEL (BODY), BAMBOO (SHADE) MATERIAL NATURAL BAMBOO (BODY), NATURAL BAMBOO (SHADE) FINISH 18 INCH 14-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 150 W, 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DENMARK BRAND CANOPY SIZE 5 INCH X 1 INCH D SHADE SIZE 18 INCH DIA X 15 INCH H CONNECTION TYPE MOUNT TO BOX MOUNTING CROSS BAR LAMP VOLTAGE 120 V
  • STEEL (BODY), BAMBOO (SHADE) MATERIAL
  • NATURAL BAMBOO (BODY), NATURAL BAMBOO (SHADE) FINISH
  • 18 INCH
  • 14-5/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 150 W, 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DENMARK BRAND
  • CANOPY SIZE 5 INCH X 1 INCH D
  • SHADE SIZE 18 INCH DIA X 15 INCH H
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING CROSS BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2792/1NB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details