Generation Brands Chandelier F2791/8PRBZ

Description
1-TIER TYPE STEEL MATERIAL PRESCOTT BRONZE FINISH 78 INCH OVERALL LENGTH 27-3/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 30-1/4 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE YORKTOWN BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL MATERIAL PRESCOTT BRONZE FINISH 78 INCH OVERALL LENGTH 27-3/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 30-1/4 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE YORKTOWN BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2791/8PRBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2791/8PRBZ
Chandelier F2791/8PRBZ
1-TIER TYPE STEEL MATERIAL PRESCOTT BRONZE FINISH 78 INCH OVERALL LENGTH 27-3/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 30-1/4 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE YORKTOWN BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL MATERIAL
  • PRESCOTT BRONZE FINISH
  • 78 INCH OVERALL LENGTH
  • 27-3/8 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 30-1/4 INCH DIAMETER
  • 8 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • YORKTOWN BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2791/8PRBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details