Generation Brands Pendant Light Fixture F2776/3BS

Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), OPAL ETCHED (SHADE) FINISH 36-3/8 INCH 9-7/16 INCH 20-9/16 INCH 96 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KINCAID BRAND CANOPY SIZE 4-5/8 INCH W X 13/16 INCH D X 11-5/16 INCH L X 11-5/16 INCH H SHADE SIZE 9-7/16 INCH DIA X 4-5/8 INCH H CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), OPAL ETCHED (SHADE) FINISH 36-3/8 INCH 9-7/16 INCH 20-9/16 INCH 96 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KINCAID BRAND CANOPY SIZE 4-5/8 INCH W X 13/16 INCH D X 11-5/16 INCH L X 11-5/16 INCH H SHADE SIZE 9-7/16 INCH DIA X 4-5/8 INCH H CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2776/3BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2776/3BS
Pendant Light Fixture F2776/3BS
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), OPAL ETCHED (SHADE) FINISH 36-3/8 INCH 9-7/16 INCH 20-9/16 INCH 96 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KINCAID BRAND CANOPY SIZE 4-5/8 INCH W X 13/16 INCH D X 11-5/16 INCH L X 11-5/16 INCH H SHADE SIZE 9-7/16 INCH DIA X 4-5/8 INCH H CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/STEM), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/STEM), OPAL ETCHED (SHADE) FINISH
  • 36-3/8 INCH
  • 9-7/16 INCH
  • 20-9/16 INCH
  • 96 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • KINCAID BRAND
  • CANOPY SIZE 4-5/8 INCH W X 13/16 INCH D X 11-5/16 INCH L X 11-5/16 INCH H
  • SHADE SIZE 9-7/16 INCH DIA X 4-5/8 INCH H
  • CONNECTION TYPE MOUNT TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2776/3BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details