Generation Brands Chandelier F2764/6+3CI

Description
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH 127 INCH OVERALL LENGTH 26-1/2 INCH BODY LENGTH 120 INCH WIRE LENGTH 31-3/4 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE WESTON BRAND CHAIN LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH 127 INCH OVERALL LENGTH 26-1/2 INCH BODY LENGTH 120 INCH WIRE LENGTH 31-3/4 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE WESTON BRAND CHAIN LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2764/6+3CI - Generation Brands
Skokie, IL, USA
Chandelier
F2764/6+3CI
Chandelier F2764/6+3CI
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH 127 INCH OVERALL LENGTH 26-1/2 INCH BODY LENGTH 120 INCH WIRE LENGTH 31-3/4 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE WESTON BRAND CHAIN LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 2-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH
  • 127 INCH OVERALL LENGTH
  • 26-1/2 INCH BODY LENGTH
  • 120 INCH WIRE LENGTH
  • 31-3/4 INCH DIAMETER
  • 9 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • MEDIUM LAMP BASE TYPE
  • WESTON BRAND
  • CHAIN LENGTH 96 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2764/6+3CI
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details