Generation Brands Chandelier F2762/3CI

Description
STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH 93 INCH OVERALL LENGTH 19-1/4 INCH BODY LENGTH 96 INCH WIRE LENGTH 38 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE WESTON BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH 93 INCH OVERALL LENGTH 19-1/4 INCH BODY LENGTH 96 INCH WIRE LENGTH 38 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE WESTON BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2762/3CI - Generation Brands
Skokie, IL, USA
Chandelier
F2762/3CI
Chandelier F2762/3CI
STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH 93 INCH OVERALL LENGTH 19-1/4 INCH BODY LENGTH 96 INCH WIRE LENGTH 38 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE WESTON BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH
  • 93 INCH OVERALL LENGTH
  • 19-1/4 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 38 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • MEDIUM LAMP BASE TYPE
  • WESTON BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2762/3CI
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details