Generation Brands Chandelier F2759/3ORB

Description
STEEL MATERIAL OIL RUBBED BRONZE FINISH 93-1/2 INCH OVERALL LENGTH 17-3/4 INCH BODY LENGTH 96 INCH WIRE LENGTH 17-3/4 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE JAMESTOWNE BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Description
STEEL MATERIAL OIL RUBBED BRONZE FINISH 93-1/2 INCH OVERALL LENGTH 17-3/4 INCH BODY LENGTH 96 INCH WIRE LENGTH 17-3/4 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE JAMESTOWNE BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2759/3ORB - Generation Brands
Skokie, IL, USA
Chandelier
F2759/3ORB
Chandelier F2759/3ORB
STEEL MATERIAL OIL RUBBED BRONZE FINISH 93-1/2 INCH OVERALL LENGTH 17-3/4 INCH BODY LENGTH 96 INCH WIRE LENGTH 17-3/4 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE JAMESTOWNE BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL MATERIAL
  • OIL RUBBED BRONZE FINISH
  • 93-1/2 INCH OVERALL LENGTH
  • 17-3/4 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 17-3/4 INCH DIAMETER
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • JAMESTOWNE BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2759/3ORB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details