Generation Brands Chandelier F2758/5BK

Description
1-TIER TYPE STEEL/CRYSTAL MATERIAL BLACK FINISH 97 INCH OVERALL LENGTH 25 INCH BODY LENGTH 96 INCH WIRE LENGTH 18-5/32 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE NADIA BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL/CRYSTAL MATERIAL BLACK FINISH 97 INCH OVERALL LENGTH 25 INCH BODY LENGTH 96 INCH WIRE LENGTH 18-5/32 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE NADIA BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2758/5BK - Generation Brands
Skokie, IL, USA
Chandelier
F2758/5BK
Chandelier F2758/5BK
1-TIER TYPE STEEL/CRYSTAL MATERIAL BLACK FINISH 97 INCH OVERALL LENGTH 25 INCH BODY LENGTH 96 INCH WIRE LENGTH 18-5/32 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE NADIA BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL/CRYSTAL MATERIAL
  • BLACK FINISH
  • 97 INCH OVERALL LENGTH
  • 25 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 18-5/32 INCH DIAMETER
  • 5 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • NADIA BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2758/5BK
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details