Generation Brands Chandelier F2755/3PBR

Description
STEEL/WOOD MATERIAL PERUVIAN BRONZE FINISH 92-1/8 INCH OVERALL LENGTH 20-1/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 18-1/2 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CHARLOTTE BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/WOOD MATERIAL PERUVIAN BRONZE FINISH 92-1/8 INCH OVERALL LENGTH 20-1/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 18-1/2 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CHARLOTTE BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2755/3PBR - Generation Brands
Skokie, IL, USA
Chandelier
F2755/3PBR
Chandelier F2755/3PBR
STEEL/WOOD MATERIAL PERUVIAN BRONZE FINISH 92-1/8 INCH OVERALL LENGTH 20-1/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 18-1/2 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CHARLOTTE BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/WOOD MATERIAL
  • PERUVIAN BRONZE FINISH
  • 92-1/8 INCH OVERALL LENGTH
  • 20-1/8 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 18-1/2 INCH DIAMETER
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CHARLOTTE BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2755/3PBR
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details