Generation Brands Pendant Light Fixture F2754/1ORB

Description
STEEL (BODY), METAL (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/SHADE) FINISH 18 INCH 10 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED G40 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JACQUELINE BRAND CANOPY SIZE 7 INCH DIA X 3/4 INCH D SHADE SIZE 18 INCH L X 18 INCH W X 10 INCH H CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), METAL (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/SHADE) FINISH 18 INCH 10 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED G40 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JACQUELINE BRAND CANOPY SIZE 7 INCH DIA X 3/4 INCH D SHADE SIZE 18 INCH L X 18 INCH W X 10 INCH H CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2754/1ORB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2754/1ORB
Pendant Light Fixture F2754/1ORB
STEEL (BODY), METAL (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/SHADE) FINISH 18 INCH 10 INCH 96 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED G40 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JACQUELINE BRAND CANOPY SIZE 7 INCH DIA X 3/4 INCH D SHADE SIZE 18 INCH L X 18 INCH W X 10 INCH H CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), METAL (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY/SHADE) FINISH
  • 18 INCH
  • 10 INCH
  • 96 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • G40 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • JACQUELINE BRAND
  • CANOPY SIZE 7 INCH DIA X 3/4 INCH D
  • SHADE SIZE 18 INCH L X 18 INCH W X 10 INCH H
  • CONNECTION TYPE MOUNT TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2754/1ORB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details