Generation Brands Chandelier F2750/3RI/BWD

Description
1-TIER TYPE STEEL/WOOD MATERIAL RUSTIC IRON/BURNISHED WOOD FINISH 78-1/4 INCH OVERALL LENGTH 18-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 18 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ADAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL/WOOD MATERIAL RUSTIC IRON/BURNISHED WOOD FINISH 78-1/4 INCH OVERALL LENGTH 18-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 18 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ADAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2750/3RI/BWD - Generation Brands
Skokie, IL, USA
Chandelier
F2750/3RI/BWD
Chandelier F2750/3RI/BWD
1-TIER TYPE STEEL/WOOD MATERIAL RUSTIC IRON/BURNISHED WOOD FINISH 78-1/4 INCH OVERALL LENGTH 18-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 18 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ADAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL/WOOD MATERIAL
  • RUSTIC IRON/BURNISHED WOOD FINISH
  • 78-1/4 INCH OVERALL LENGTH
  • 18-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 18 INCH DIAMETER
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • ADAN BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2750/3RI/BWD
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details