Generation Brands Chandelier F2748/6+3RI

Description
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL RUSTIC IRON FINISH 92-1/8 INCH OVERALL LENGTH 32-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 32 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ALIYA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL RUSTIC IRON FINISH 92-1/8 INCH OVERALL LENGTH 32-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 32 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ALIYA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2748/6+3RI - Generation Brands
Skokie, IL, USA
Chandelier
F2748/6+3RI
Chandelier F2748/6+3RI
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL RUSTIC IRON FINISH 92-1/8 INCH OVERALL LENGTH 32-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 32 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ALIYA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 2-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • RUSTIC IRON FINISH
  • 92-1/8 INCH OVERALL LENGTH
  • 32-1/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 32 INCH DIAMETER
  • 9 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • ALIYA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2748/6+3RI
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details