Generation Brands Chandelier F2741/3BUS

Description
STEEL/CRYSTAL MATERIAL BURNISHED SILVER FINISH 81-5/8 INCH OVERALL LENGTH 21-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 19-3/8 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE LEILA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/CRYSTAL MATERIAL BURNISHED SILVER FINISH 81-5/8 INCH OVERALL LENGTH 21-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 19-3/8 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE LEILA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2741/3BUS - Generation Brands
Skokie, IL, USA
Chandelier
F2741/3BUS
Chandelier F2741/3BUS
STEEL/CRYSTAL MATERIAL BURNISHED SILVER FINISH 81-5/8 INCH OVERALL LENGTH 21-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 19-3/8 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE LEILA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/CRYSTAL MATERIAL
  • BURNISHED SILVER FINISH
  • 81-5/8 INCH OVERALL LENGTH
  • 21-5/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 19-3/8 INCH DIAMETER
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • LEILA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2741/3BUS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details