Generation Brands Chandelier F2740/6BUS

Description
STEEL/CRYSTAL MATERIAL BURNISHED SILVER FINISH 87 INCH OVERALL LENGTH 27 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-3/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE LEILA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/CRYSTAL MATERIAL BURNISHED SILVER FINISH 87 INCH OVERALL LENGTH 27 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-3/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE LEILA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2740/6BUS - Generation Brands
Skokie, IL, USA
Chandelier
F2740/6BUS
Chandelier F2740/6BUS
STEEL/CRYSTAL MATERIAL BURNISHED SILVER FINISH 87 INCH OVERALL LENGTH 27 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-3/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE LEILA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/CRYSTAL MATERIAL
  • BURNISHED SILVER FINISH
  • 87 INCH OVERALL LENGTH
  • 27 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 27-3/4 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • LEILA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2740/6BUS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details