Generation Brands Chandelier F2738/4TXB

Description
STEEL (BODY/STEM) MATERIAL TEXTURED BLACK FINISH 12-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 21-3/4 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE WOODSTOCK BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/STEM) MATERIAL TEXTURED BLACK FINISH 12-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 21-3/4 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE WOODSTOCK BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2738/4TXB - Generation Brands
Skokie, IL, USA
Chandelier
F2738/4TXB
Chandelier F2738/4TXB
STEEL (BODY/STEM) MATERIAL TEXTURED BLACK FINISH 12-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 21-3/4 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE WOODSTOCK BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/STEM) MATERIAL
  • TEXTURED BLACK FINISH
  • 12-3/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 21-3/4 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • WOODSTOCK BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2738/4TXB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details