Generation Brands Chandelier F2735/3IC

Description
STEEL/RESIN MATERIAL IVORY CRACKLE FINISH 79-1/4 INCH OVERALL LENGTH 19-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 16 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE ANNABELLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/RESIN MATERIAL IVORY CRACKLE FINISH 79-1/4 INCH OVERALL LENGTH 19-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 16 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE ANNABELLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2735/3IC - Generation Brands
Skokie, IL, USA
Chandelier
F2735/3IC
Chandelier F2735/3IC
STEEL/RESIN MATERIAL IVORY CRACKLE FINISH 79-1/4 INCH OVERALL LENGTH 19-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 16 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE ANNABELLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/RESIN MATERIAL
  • IVORY CRACKLE FINISH
  • 79-1/4 INCH OVERALL LENGTH
  • 19-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 16 INCH DIAMETER
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA B FLAME TIP LAMP BASE TYPE
  • ANNABELLE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2735/3IC
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details