Generation Brands Chandelier F2733/6IC

Description
STEEL/RESIN MATERIAL IVORY CRACKLE FINISH 86-3/8 INCH OVERALL LENGTH 26-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 29-5/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE ANNABELLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/RESIN MATERIAL IVORY CRACKLE FINISH 86-3/8 INCH OVERALL LENGTH 26-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 29-5/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE ANNABELLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2733/6IC - Generation Brands
Skokie, IL, USA
Chandelier
F2733/6IC
Chandelier F2733/6IC
STEEL/RESIN MATERIAL IVORY CRACKLE FINISH 86-3/8 INCH OVERALL LENGTH 26-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 29-5/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE ANNABELLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/RESIN MATERIAL
  • IVORY CRACKLE FINISH
  • 86-3/8 INCH OVERALL LENGTH
  • 26-3/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 29-5/8 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA B FLAME TIP LAMP BASE TYPE
  • ANNABELLE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2733/6IC
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details