Generation Brands Chandelier F2729/6+3BS

Description
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 118 INCH OVERALL LENGTH 34 INCH BODY LENGTH 240 INCH WIRE LENGTH CUL APPROVAL 32 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE MORGAN BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 118 INCH OVERALL LENGTH 34 INCH BODY LENGTH 240 INCH WIRE LENGTH CUL APPROVAL 32 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE MORGAN BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2729/6+3BS - Generation Brands
Skokie, IL, USA
Chandelier
F2729/6+3BS
Chandelier F2729/6+3BS
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 118 INCH OVERALL LENGTH 34 INCH BODY LENGTH 240 INCH WIRE LENGTH CUL APPROVAL 32 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE MORGAN BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 2-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 118 INCH OVERALL LENGTH
  • 34 INCH BODY LENGTH
  • 240 INCH WIRE LENGTH
  • CUL APPROVAL
  • 32 INCH DIAMETER
  • 9 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MORGAN BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2729/6+3BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details