Generation Brands Chandelier F2726/6FG

Description
STEEL (BODY), ON STRYENE HARDBACK (SHADE) MATERIAL FIRENZE GOLD (BODY), BURNT COPPER (SHADE) FINISH 87-1/2 INCH OVERALL LENGTH 27-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 36-1/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CLARISSA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), ON STRYENE HARDBACK (SHADE) MATERIAL FIRENZE GOLD (BODY), BURNT COPPER (SHADE) FINISH 87-1/2 INCH OVERALL LENGTH 27-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 36-1/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CLARISSA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2726/6FG - Generation Brands
Skokie, IL, USA
Chandelier
F2726/6FG
Chandelier F2726/6FG
STEEL (BODY), ON STRYENE HARDBACK (SHADE) MATERIAL FIRENZE GOLD (BODY), BURNT COPPER (SHADE) FINISH 87-1/2 INCH OVERALL LENGTH 27-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 36-1/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CLARISSA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), ON STRYENE HARDBACK (SHADE) MATERIAL
  • FIRENZE GOLD (BODY), BURNT COPPER (SHADE) FINISH
  • 87-1/2 INCH OVERALL LENGTH
  • 27-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 36-1/8 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CLARISSA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2726/6FG
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details