Generation Brands Chandelier F2718/3BS

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 81-3/4 INCH OVERALL LENGTH 21-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 24 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 81-3/4 INCH OVERALL LENGTH 21-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 24 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2718/3BS - Generation Brands
Skokie, IL, USA
Chandelier
F2718/3BS
Chandelier F2718/3BS
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 81-3/4 INCH OVERALL LENGTH 21-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 24 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 81-3/4 INCH OVERALL LENGTH
  • 21-3/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 24 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SPECTRA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2718/3BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details