Generation Brands Chandelier F2711/9RUS

Description
2-TIER TYPE STEEL/CRYSTAL MATERIAL RUSTIC SILVER FINISH 119 INCH OVERALL LENGTH 35 INCH BODY LENGTH 240 INCH WIRE LENGTH 32-3/4 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE AURA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
2-TIER TYPE STEEL/CRYSTAL MATERIAL RUSTIC SILVER FINISH 119 INCH OVERALL LENGTH 35 INCH BODY LENGTH 240 INCH WIRE LENGTH 32-3/4 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE AURA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2711/9RUS - Generation Brands
Skokie, IL, USA
Chandelier
F2711/9RUS
Chandelier F2711/9RUS
2-TIER TYPE STEEL/CRYSTAL MATERIAL RUSTIC SILVER FINISH 119 INCH OVERALL LENGTH 35 INCH BODY LENGTH 240 INCH WIRE LENGTH 32-3/4 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE AURA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 2-TIER TYPE
  • STEEL/CRYSTAL MATERIAL
  • RUSTIC SILVER FINISH
  • 119 INCH OVERALL LENGTH
  • 35 INCH BODY LENGTH
  • 240 INCH WIRE LENGTH
  • 32-3/4 INCH DIAMETER
  • 9 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • AURA BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2711/9RUS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details