Generation Brands Chandelier F2709/1BUS

Description
STEEL/CRYSTAL MATERIAL BURNISHED SILVER FINISH 78-1/2 INCH OVERALL LENGTH 18-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 9-7/8 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE DUTCHESS BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/CRYSTAL MATERIAL BURNISHED SILVER FINISH 78-1/2 INCH OVERALL LENGTH 18-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 9-7/8 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE DUTCHESS BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2709/1BUS - Generation Brands
Skokie, IL, USA
Chandelier
F2709/1BUS
Chandelier F2709/1BUS
STEEL/CRYSTAL MATERIAL BURNISHED SILVER FINISH 78-1/2 INCH OVERALL LENGTH 18-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 9-7/8 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE DUTCHESS BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/CRYSTAL MATERIAL
  • BURNISHED SILVER FINISH
  • 78-1/2 INCH OVERALL LENGTH
  • 18-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 9-7/8 INCH DIAMETER
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DUTCHESS BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2709/1BUS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details