Generation Brands Chandelier F2708/6BUS

Description
STEEL MATERIAL BURNISHED SILVER FINISH 88-3/4 INCH OVERALL LENGTH 28-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 30-1/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE DUTCHESS BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL MATERIAL BURNISHED SILVER FINISH 88-3/4 INCH OVERALL LENGTH 28-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 30-1/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE DUTCHESS BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2708/6BUS - Generation Brands
Skokie, IL, USA
Chandelier
F2708/6BUS
Chandelier F2708/6BUS
STEEL MATERIAL BURNISHED SILVER FINISH 88-3/4 INCH OVERALL LENGTH 28-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 30-1/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE DUTCHESS BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL MATERIAL
  • BURNISHED SILVER FINISH
  • 88-3/4 INCH OVERALL LENGTH
  • 28-3/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 30-1/4 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • DUTCHESS BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2708/6BUS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details