Generation Brands Chandelier F2706/1DBZ

Description
STEEL MATERIAL DARK BRONZE FINISH 16-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 18 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE BESO BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL MATERIAL DARK BRONZE FINISH 16-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 18 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE BESO BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2706/1DBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2706/1DBZ
Chandelier F2706/1DBZ
STEEL MATERIAL DARK BRONZE FINISH 16-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 18 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE BESO BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL MATERIAL
  • DARK BRONZE FINISH
  • 16-1/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 18 INCH DIAMETER
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BESO BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2706/1DBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details