Generation Brands Chandelier F2702/3BS

Description
STEEL (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 8-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 19-5/8 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE WIRED BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 8-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 19-5/8 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE WIRED BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2702/3BS - Generation Brands
Skokie, IL, USA
Chandelier
F2702/3BS
Chandelier F2702/3BS
STEEL (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 8-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 19-5/8 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE WIRED BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), FABRIC (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH
  • 8-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 19-5/8 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • WIRED BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2702/3BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details